Candy logo

Candy CSF 4575 EX Freestanding 9 place settings

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56478
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Candy CSF 4575 EX Freestanding 9 place settings:

Candy CSF 4575 EX, Freestanding, Stainless steel, 9 place settings, 12 L, A, 0.74 kWh

Long summary description Candy CSF 4575 EX Freestanding 9 place settings:

Candy CSF 4575 EX. Appliance placement: Freestanding, Door color: Stainless steel. Number of place settings: 9 place settings. Water consumption per cycle: 12 L, Energy efficiency class (old): A, Energy consumption per cycle: 0.74 kWh. Width: 17.7" (450 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm). Drying class: A, Washing class: A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.