Candy logo

Candy CSF 4575 E dishwasher Freestanding 9 place settings

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75540
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Candy CSF 4575 E dishwasher Freestanding 9 place settings:

Candy CSF 4575 E, Freestanding, White, 9 place settings, 55 dB, 140 min, 9 h

Long summary description Candy CSF 4575 E dishwasher Freestanding 9 place settings:

Candy CSF 4575 E. Appliance placement: Freestanding, Door color: White. Number of place settings: 9 place settings, Noise level: 55 dB, Cycle time: 140 min. Water consumption per cycle: 12 L, Energy consumption per cycle: 0.74 kWh, AC input voltage: 220 - 240 V. Width: 17.7" (450 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm). Drying class: A, Washing class: A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.