Candy logo

Candy CSF 4570 E dishwasher Freestanding 8 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56370
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Candy CSF 4570 E dishwasher Freestanding 8 place settings:

Candy CSF 4570 E, Freestanding, White, White, Buttons, Rotary, 8 place settings, 53 dB

Long summary description Candy CSF 4570 E dishwasher Freestanding 8 place settings:

Candy CSF 4570 E. Appliance placement: Freestanding, Door color: White, Control panel color: White. Number of place settings: 8 place settings, Noise level: 53 dB, Dishwashing programs: Eco, Quick. Water consumption per cycle: 13 L, Energy efficiency class (old): A, Energy consumption per cycle: 0.88 kWh. Width: 17.7" (450 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm). Annual energy consumption: 194 kWh, Annual water consumption: 2860 L, Washing class: A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.