Candy logo

Candy CS4 1172D3/2-S washing machine Front-load 15.4 lbs (7 kg) 1100 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7011
Info modified on:
27 May 2024, 14:01:05
Short summary description Candy CS4 1172D3/2-S washing machine Front-load 15.4 lbs (7 kg) 1100 RPM White:

Candy CS4 1172D3/2-S, Front-load, 15.4 lbs (7 kg), C, 79 dB, 1100 RPM, 175 kWh

Long summary description Candy CS4 1172D3/2-S washing machine Front-load 15.4 lbs (7 kg) 1100 RPM White:

Candy CS4 1172D3/2-S. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: C, Noise level (spin): 79 dB, Noise level (wash): 58 dB, Maximum spin speed: 1100 RPM. Annual energy consumption washing: 175 kWh, Annual water consumption washing: 9600 L. Product color: White. Width: 23.6" (600 mm), Depth: 15.7" (400 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.