Candy logo

Candy CS C8LG-47 tumble dryer Freestanding Front-load 17.6 lbs (8 kg) B White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16256
Info modified on:
17 Oct 2024, 14:58:13
Short summary description Candy CS C8LG-47 tumble dryer Freestanding Front-load 17.6 lbs (8 kg) B White:

Candy CS C8LG-47, Freestanding, Front-load, Condensation, White, Buttons, Rotary, 118 L

Long summary description Candy CS C8LG-47 tumble dryer Freestanding Front-load 17.6 lbs (8 kg) B White:

Candy CS C8LG-47. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 17.6 lbs (8 kg), Drying programs: Wool, Mix, Sport, Quick, Eco, Jeans/denim, Blouse/shirt, Cotton, Synthetics, Noise level: 69 dB. Delay start (max): 9 h. Energy efficiency class: B, Annual energy consumption: 561 kWh, Heat source: Electric. Package width: 25.6" (650 mm), Package depth: 24.4" (620 mm), Package height: 35.4" (900 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.