Candy logo

Candy COT 10061D-S washing machine Top-load 13.2 lbs (6 kg) 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71821
Info modified on:
27 May 2024, 11:54:23
Short summary description Candy COT 10061D-S washing machine Top-load 13.2 lbs (6 kg) 1000 RPM White:

Candy COT 10061D-S, Top-load, 13.2 lbs (6 kg), C, 76 dB, 1000 RPM, 196 kWh

Long summary description Candy COT 10061D-S washing machine Top-load 13.2 lbs (6 kg) 1000 RPM White:

Candy COT 10061D-S. Loading type: Top-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: C, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 61 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 8900 L. Product color: White. Width: 15.7" (400 mm), Depth: 23.6" (600 mm), Height: 31.5" (800 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.