Candy logo

Candy CNF 3750 A fridge-freezer Freestanding 277 L White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53580
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Candy CNF 3750 A fridge-freezer Freestanding 277 L White:

Candy CNF 3750 A, 277 L, ST, 47 dB, 4 kg/24h, White

Long summary description Candy CNF 3750 A fridge-freezer Freestanding 277 L White:

Candy CNF 3750 A. Total net capacity: 277 L, Climate class: ST, Noise level: 47 dB. Fridge net capacity: 201 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 76 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 394 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.