Candy logo

Candy CMF 105 washing machine Front-load 11 lbs (5 kg) 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70460
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Candy CMF 105 washing machine Front-load 11 lbs (5 kg) 1000 RPM White:

Candy CMF 105, Front-load, 11 lbs (5 kg), 1000 RPM, White

Long summary description Candy CMF 105 washing machine Front-load 11 lbs (5 kg) 1000 RPM White:

Candy CMF 105. Loading type: Front-load. Drum capacity: 11 lbs (5 kg), Maximum spin speed: 1000 RPM. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.