Candy logo

Candy CLT G372DM-S washing machine Top-load 15.4 lbs (7 kg) 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58603
Info modified on:
27 May 2024, 12:27:11
Short summary description Candy CLT G372DM-S washing machine Top-load 15.4 lbs (7 kg) 1200 RPM White:

Candy CLT G372DM-S, Top-load, 15.4 lbs (7 kg), B, 78 dB, 1200 RPM, 175 kWh

Long summary description Candy CLT G372DM-S washing machine Top-load 15.4 lbs (7 kg) 1200 RPM White:

Candy CLT G372DM-S. Loading type: Top-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 78 dB, Noise level (wash): 61 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 175 kWh, Annual water consumption washing: 9300 L. Product color: White. Width: 15.7" (400 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.