Candy CI 630 C/1, Black, Built-in, Zone induction hob, 3 zone(s), 1500 W, 2000 W
Candy CI 630 C/1. Product color: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1500 W, Regular cooking zone: 2000 W, Large cooking zone: 3000 W. Control type: Touch. Width: 23.4" (595 mm), Depth: 20.1" (510 mm), Height: 1.97" (50 mm)