Candy CH 64 C, Stainless steel, Built-in, Ceramic, Ceramic, 4 zone(s), 4 zone(s)
Candy CH 64 C. Product color: Stainless steel, Appliance placement: Built-in, Hob type: Ceramic. Control type: Touch. Power: 6500 W. Width: 20.5" (520 mm), Depth: 2.36" (60 mm), Height: 23.2" (590 mm). Package width: 22.4" (570 mm), Package depth: 5.12" (130 mm), Package height: 24.8" (630 mm)