Candy logo

Candy CFBO 2150 NE/N combi-fridge Built-in 179 L E White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4087
Info modified on:
28 May 2025, 11:35:27
Short summary description Candy CFBO 2150 NE/N combi-fridge Built-in 179 L E White:

Candy CFBO 2150 NE/N, 179 L, Built-in, E, 39 dB, N-ST, 2.6 kg/24h

Long summary description Candy CFBO 2150 NE/N combi-fridge Built-in 179 L E White:

Candy CFBO 2150 NE/N. Appliance placement: Built-in, Product color: White, Door hinge: Right. Total net capacity: 179 L, Climate class: N-ST, Noise emission class: C. Fridge net capacity: 163 L. Freezer position: Top-placed, Freezer net capacity: 16 L, Freezing capacity: 2.6 kg/24h. Cord length: 63" (1.6 m)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.