Candy logo

Candy CDI 1D36 Fully built-in 13 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65492
Info modified on:
27 May 2024, 12:28:22
Short summary description Candy CDI 1D36 Fully built-in 13 place settings:

Candy CDI 1D36, Fully built-in, Basket, 13 place settings, 47 dB, Auto 45-75°C, Glass/Delicate, Eco, Intensive, Normal, Quick, 75 °C

Long summary description Candy CDI 1D36 Fully built-in 13 place settings:

Candy CDI 1D36. Appliance placement: Fully built-in, Cutlery compartment type: Basket. Number of place settings: 13 place settings, Noise level: 47 dB, Dishwashing programs: Auto 45-75°C, Glass/Delicate, Eco, Intensive, Normal, Quick. Water consumption per cycle: 10 L, Connected load: 2150 W, AC input voltage: 230 V. Width: 23.5" (598 mm), Depth: 21.7" (550 mm), Height: 32.3" (820 mm). Drying class: A, Annual energy consumption: 288 kWh, Annual water consumption: 2720 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.