Candy CDI 1012/A, Fully built-in, Black, 12 place settings, 15 L, 1.05 kWh, 25.2" (640 mm)
Candy CDI 1012/A. Appliance placement: Fully built-in, Control panel color: Black. Number of place settings: 12 place settings. Water consumption per cycle: 15 L, Energy consumption per cycle: 1.05 kWh. Width: 25.2" (640 mm), Depth: 26.6" (675 mm), Height: 35" (890 mm). Package dimensions (WxDxH): 25.2 x 26.6 x 35" (640 x 675 x 890 mm)