Candy logo

Candy CCTLS 544 WH fridge Freestanding 125 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17392
Info modified on:
27 May 2024, 12:13:28
Short summary description Candy CCTLS 544 WH fridge Freestanding 125 L White:

Candy CCTLS 544 WH, 125 L, ST, 40 dB, White

Long summary description Candy CCTLS 544 WH fridge Freestanding 125 L White:

Candy CCTLS 544 WH. Fridge net capacity: 125 L, Climate class: ST, Noise level: 40 dB. Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Lamp type: LED. Door hinge: Right. Annual energy consumption: 91 kWh. Weight: 63.9 lbs (29 kg). Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.