Candy logo

Candy CCBS 5152 W Freestanding 190 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16322
Info modified on:
27 May 2024, 11:59:21
Short summary description Candy CCBS 5152 W Freestanding 190 L White:

Candy CCBS 5152 W, 190 L, ST, 42 dB, 2.5 kg/24h, Fresh zone compartment, White

Long summary description Candy CCBS 5152 W Freestanding 190 L White:

Candy CCBS 5152 W. Total net capacity: 190 L. Door hinge: Right. Climate class: ST, Noise level: 42 dB. Fridge net capacity: 135 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 55 L, Freezing capacity: 2.5 kg/24h. Fresh zone compartment. Annual energy consumption: 218 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.