Candy logo

Candy AQUAMATIC 8 T washing machine Front-load 6.61 lbs (3 kg) 800 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68418
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Candy AQUAMATIC 8 T washing machine Front-load 6.61 lbs (3 kg) 800 RPM White:

Candy AQUAMATIC 8 T, Front-load, 6.61 lbs (3 kg), E, 800 RPM, White

Long summary description Candy AQUAMATIC 8 T washing machine Front-load 6.61 lbs (3 kg) 800 RPM White:

Candy AQUAMATIC 8 T. Loading type: Front-load. Drum capacity: 6.61 lbs (3 kg), Spin-drying class: E, Maximum spin speed: 800 RPM. Product color: White. Width: 20.1" (510 mm), Depth: 16.9" (430 mm), Height: 27.4" (695 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.