Candy logo

Candy AQUAMATIC 6 T washing machine Front-load 6.61 lbs (3 kg) 600 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
193901
Info modified on:
06 Dec 2021, 12:35:53
Short summary description Candy AQUAMATIC 6 T washing machine Front-load 6.61 lbs (3 kg) 600 RPM White:

Candy AQUAMATIC 6 T, Front-load, 6.61 lbs (3 kg), D, 600 RPM, White

Long summary description Candy AQUAMATIC 6 T washing machine Front-load 6.61 lbs (3 kg) 600 RPM White:

Candy AQUAMATIC 6 T. Loading type: Front-load. Drum capacity: 6.61 lbs (3 kg), Spin-drying class: D. Washing class: C. Maximum spin speed: 600 RPM. Product color: White. Width: 21.3" (540 mm), Depth: 16.9" (430 mm), Height: 27.4" (695 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.