Candy logo

Candy AQUAMATIC 1000 T washing machine Front-load 7.72 lbs (3.5 kg) 0 RPM Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128957
Info modified on:
06 Dec 2021, 12:35:41
Short summary description Candy AQUAMATIC 1000 T washing machine Front-load 7.72 lbs (3.5 kg) 0 RPM Stainless steel:

Candy AQUAMATIC 1000 T, Front-load, 7.72 lbs (3.5 kg), 0 RPM, 132 kWh, 8400 L, Stainless steel

Long summary description Candy AQUAMATIC 1000 T washing machine Front-load 7.72 lbs (3.5 kg) 0 RPM Stainless steel:

Candy AQUAMATIC 1000 T. Loading type: Front-load. Drum capacity: 7.72 lbs (3.5 kg). Washing class: A. Maximum spin speed: 0 RPM. Annual energy consumption washing: 132 kWh, Annual water consumption washing: 8400 L. Product color: Stainless steel. Width: 20.1" (510 mm), Depth: 17.3" (440 mm), Height: 27.4" (695 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.