Candy logo

Candy CFBD2450/2ES Built-in 220 L F White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97656
Info modified on:
06 Jun 2025, 02:33:31
Short summary description Candy CFBD2450/2ES Built-in 220 L F White:

Candy CFBD2450/2ES, 220 L, N-ST, 39 dB, 2.6 kg/24h, F, White

Long summary description Candy CFBD2450/2ES Built-in 220 L F White:

Candy CFBD2450/2ES. Total net capacity: 220 L. Door hinge: Left. Climate class: N-ST, Noise level: 39 dB. Fridge net capacity: 183 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 37 L, Freezing capacity: 2.6 kg/24h. Energy efficiency class: F, Annual energy consumption: 221 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.