Candy logo

Candy CVBN 6184XBF/S1 Freestanding 302 L E Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28430
Info modified on:
27 May 2024, 16:26:33
Short summary description Candy CVBN 6184XBF/S1 Freestanding 302 L E Stainless steel:

Candy CVBN 6184XBF/S1, 302 L, No Frost (fridge), ST, 3.9 kg/24h, E, Stainless steel

Long summary description Candy CVBN 6184XBF/S1 Freestanding 302 L E Stainless steel:

Candy CVBN 6184XBF/S1. Total net capacity: 302 L. Door hinge: Right, Display type: LED. Climate class: ST, Noise level: 42 dB. Fridge net capacity: 219 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 83 L, Freezing capacity: 3.9 kg/24h, No Frost (freezer). Energy efficiency class: E, Annual energy consumption: 232 kWh. Product color: Stainless steel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.