Candy FCP602X/ECH64CC, Medium, Electric, 65 L, 65 L, Fan-assisted, 2 shelves
Candy FCP602X/ECH64CC. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 65 L. Appliance placement: Built-in, Product color: Black, Stainless steel, Control type: Rotary. Energy consumption (conventional): 0.89 kWh, Energy consumption (forced convection): 0.67 kWh, Energy efficiency scale: A+++ to D. Installation compartment width: 23.4" (59.5 cm), Installation compartment depth: 21.9" (55.5 cm), Installation compartment height: 23.6" (60 cm). Package weight: 84.7 lbs (38.4 kg)