Candy logo

Candy Timeless CH64CCB/4U Black Built-in 59 cm Ceramic 4 zone(s)

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38710
Info modified on:
20 May 2025, 01:06:32
Short summary description Candy Timeless CH64CCB/4U Black Built-in 59 cm Ceramic 4 zone(s):

Candy Timeless CH64CCB/4U, Black, Built-in, 59 cm, Ceramic, Glass-ceramic, 4 zone(s)

Long summary description Candy Timeless CH64CCB/4U Black Built-in 59 cm Ceramic 4 zone(s):

Candy Timeless CH64CCB/4U. Product color: Black, Appliance placement: Built-in, Hob width size: 59 cm. Regular cooking zone: 1200 W, Large cooking zone: 1800 W, Extra large high-speed cooking zone: 2300 W. Control type: Touch, Control position: Front. AC input voltage: 220 - 240 V. Width: 23.2" (590 mm), Depth: 20.5" (520 mm), Height: 1.77" (45 mm)

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.