Candy CTP634DC, Black, Built-in, 59 cm, Zone induction hob, Glass-ceramic, 3 zone(s)
Candy CTP634DC. Product color: Black, Appliance placement: Built-in, Hob width size: 59 cm. Control type: Touch, Control position: Top front, Timer type: Digital. AC input voltage: 220 - 240 V. Width: 23.2" (590 mm), Depth: 20.5" (520 mm), Height: 2.36" (60 mm). Package width: 27.2" (690 mm), Package depth: 25.4" (645 mm), Package height: 4.53" (115 mm)