Candy logo

Candy Moderna FCP825XL E0/E 70 L Steel

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41769
Info modified on:
17 Jun 2025, 01:17:03
Short summary description Candy Moderna FCP825XL E0/E 70 L Steel:

Candy Moderna FCP825XL E0/E, Medium, Electric, 70 L, 70 L, Steam, AquaClean

Long summary description Candy Moderna FCP825XL E0/E 70 L Steel:

Candy Moderna FCP825XL E0/E. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 70 L. Appliance placement: Built-in, Product color: Steel, Control type: Rotary, Touch. Clock type: Electronic, Timer type: Digital, Apps supported: hOn. Energy consumption (conventional): 0.92 kWh, Energy consumption (forced convection): 0.68 kWh, Energy efficiency scale: A+++ to D. Installation compartment width: 22" (56 cm), Installation compartment depth: 22" (56 cm), Installation compartment height: 23.2" (59 cm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.