Candy logo

Candy POP EVO CELF602X/E 65 L Stainless steel

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61323
Info modified on:
29 Nov 2024, 15:42:56
Short summary description Candy POP EVO CELF602X/E 65 L Stainless steel:

Candy POP EVO CELF602X/E, Medium, Electric, 65 L, 65 L, Built-in, Stainless steel

Long summary description Candy POP EVO CELF602X/E 65 L Stainless steel:

Candy POP EVO CELF602X/E. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 65 L. Appliance placement: Built-in, Product color: Stainless steel, Control type: Rotary. Installation compartment width: 23.2" (59 cm), Installation compartment depth: 22" (56 cm), Installation compartment height: 22" (56 cm). Package width: 24.4" (620 mm), Package depth: 25.2" (640 mm), Package height: 26.2" (665 mm). Energy efficiency class (old): A+

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.