Candy logo

Candy FPE 602A/6X 65 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33303
Info modified on:
29 Nov 2024, 15:42:52
Short summary description Candy FPE 602A/6X 65 L Stainless steel:

Candy FPE 602A/6X, Medium, Electric, 65 L, 65 L, Built-in, Stainless steel

Long summary description Candy FPE 602A/6X 65 L Stainless steel:

Candy FPE 602A/6X. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 65 L. Appliance placement: Built-in, Product color: Stainless steel, Control type: Rotary. Energy consumption (conventional): 0.87 kWh, Energy consumption (forced convection): 0.67 kWh. Lamp type: LED. Width: 23.4" (595 mm), Depth: 23.4" (595 mm), Height: 22.3" (567 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.