Candy logo

Candy DUO 609 X 41 L 2100 W Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129592
Info modified on:
29 Nov 2024, 15:42:34
Short summary description Candy DUO 609 X 41 L 2100 W Stainless steel:

Candy DUO 609 X, Medium, Electric, 41 L, 2100 W, 41 L, Built-in

Long summary description Candy DUO 609 X 41 L 2100 W Stainless steel:

Candy DUO 609 X. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 41 L. Appliance placement: Built-in, Product color: Stainless steel, Control type: Buttons. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 23.5" (596 mm), Depth: 22.4" (570 mm), Height: 35.4" (900 mm). Package width: 23.5" (596 mm), Package weight: 140.2 lbs (63.6 kg)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.