Candy logo

Candy CBCM6X543 Freestanding cooker Electric Combi White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10571
Info modified on:
29 Nov 2024, 16:41:40
Short summary description Candy CBCM6X543 Freestanding cooker Electric Combi White:

Candy CBCM6X543, Freestanding cooker, White, Rotary, Front, Combi, 4 zone(s)

Long summary description Candy CBCM6X543 Freestanding cooker Electric Combi White:

Candy CBCM6X543. Product type: Freestanding cooker, Product color: White, Control type: Rotary. Hob type: Combi, Number of cooking zones: 4 zone(s), Number of gas cooking zones: 3 zone(s). Oven size: Medium, Oven power source: Electric, Oven net capacity: 52 L. Energy consumption (conventional): 0.79 kWh, Energy consumption (forced convection): 0.99 kWh. Width: 26" (660 mm), Depth: 27.6" (700 mm), Height: 37.8" (960 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.