Candy Brava CDPH 2D947W, Freestanding, Slimline (45 cm), White, Black, Buttons, Foldable
Candy Brava CDPH 2D947W. Appliance placement: Freestanding, Product size: Slimline (45 cm), Door color: White. Number of place settings: 9 place settings, Noise emission class: C, Noise level: 47 dB. Energy efficiency class: E, Water consumption per cycle: 9 L, Energy consumption per 100 cycles: 78 kWh. Width: 17.7" (450 mm), Depth: 22.8" (580 mm), Height: 33.5" (850 mm). Package width: 19.1" (485 mm), Package depth: 24.4" (620 mm), Package height: 34.8" (885 mm)