Candy logo

Candy Brava CDPMN 4S622PX/E Freestanding 16 place settings C

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40555
Info modified on:
05 Nov 2024, 12:59:22
Short summary description Candy Brava CDPMN 4S622PX/E Freestanding 16 place settings C:

Candy Brava CDPMN 4S622PX/E, Freestanding, Full size (60 cm), Stainless steel, Stainless steel, Touch, Fixed

Long summary description Candy Brava CDPMN 4S622PX/E Freestanding 16 place settings C:

Candy Brava CDPMN 4S622PX/E. Appliance placement: Freestanding, Product size: Full size (60 cm), Door color: Stainless steel. Number of place settings: 16 place settings, Noise emission class: C, Noise level: 45 dB. Apps supported: Candy simply-Fi. Energy efficiency class: C, Water consumption per cycle: 10.9 L, Energy consumption per 100 cycles: 76 kWh. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.