Candy Brava CDPMN 4S622PX, Freestanding, Full size (60 cm), Gray, Gray, Touch, LCD
Candy Brava CDPMN 4S622PX. Appliance placement: Freestanding, Product size: Full size (60 cm), Door color: Gray. Number of place settings: 16 place settings, Noise level: 43 dB, Dishwashing programs: Auto, Hygiene 70°C. Water consumption per cycle: 10 L, Energy efficiency scale: A+++ to D, Energy consumption per cycle: 0.77 kWh. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm). Package width: 25.2" (640 mm), Package depth: 26.6" (676 mm), Package height: 35.3" (896 mm)