Candy Evo Space CDP 2L949X, Countertop, Slimline (45 cm), Stainless steel, Stainless steel, Buttons, LED
Candy Evo Space CDP 2L949X. Appliance placement: Countertop, Product size: Slimline (45 cm), Door color: Stainless steel. Number of place settings: 9 place settings, Noise level: 49 dB, Drying system: Condensation. Energy efficiency scale: A to G, AC input voltage: 230 V, Current: 10 A. Width: 17.7" (450 mm), Depth: 22.8" (580 mm), Height: 33.5" (850 mm). Package width: 19.1" (485 mm), Package depth: 24.4" (620 mm), Package height: 34.8" (885 mm)