Candy Posable CDCP 6/E-S, Freestanding, Compact, Silver, Black, Silver, 59.1" (1.5 m), 63" (1.6 m)
Candy Posable CDCP 6/E-S. Appliance placement: Freestanding, Product size: Compact, Door color: Silver. Number of place settings: 6 place settings, Noise level: 51 dB, Dishwashing programs: Glass/Delicate, Quick. Water consumption per cycle: 6.5 L, Energy consumption per cycle: 0.62 kWh, Connected load: 2150 W. Width: 21.7" (550 mm), Depth: 19.7" (500 mm), Height: 17.2" (438 mm). Package width: 21.9" (555 mm), Package depth: 23.8" (605 mm), Package height: 19.8" (503 mm)