Candy logo

Candy CBWM 816S-80 washing machine Front-load 17.6 lbs (8 kg) 1600 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15824
Info modified on:
01 Nov 2024, 14:20:16
Short summary description Candy CBWM 816S-80 washing machine Front-load 17.6 lbs (8 kg) 1600 RPM White:

Candy CBWM 816S-80, Front-load, 17.6 lbs (8 kg), 79 dB, 1600 RPM, 196 kWh, 9850 L

Long summary description Candy CBWM 816S-80 washing machine Front-load 17.6 lbs (8 kg) 1600 RPM White:

Candy CBWM 816S-80. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Noise level (spin): 79 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 9850 L. Product color: White. Width: 23.6" (600 mm), Depth: 20.5" (520 mm), Height: 33.5" (850 mm)

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.