Candy logo

Candy CBWM 712D-S washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83648
Info modified on:
27 May 2024, 15:34:33
Short summary description Candy CBWM 712D-S washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White:

Candy CBWM 712D-S, Front-load, 15.4 lbs (7 kg), B, 77 dB, 1200 RPM, 175 kWh

Long summary description Candy CBWM 712D-S washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White:

Candy CBWM 712D-S. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 175 kWh, Annual water consumption washing: 9600 L. Product color: White. Width: 23.5" (596 mm), Depth: 22.4" (570 mm), Height: 32.3" (820 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.