Candy Smart CSE V9LF-80, Freestanding, Front-load, Vented, White, Buttons, Rotary, Left
Candy Smart CSE V9LF-80. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Vented. Drum capacity: 19.8 lbs (9 kg), Drying programs: Baby care, Blouse/shirt, Cotton, Freshen-up, Jeans/denim, Mix, Quick, Sport, Synthetics, White..., Cycle time: 157 min. Delay start (max): 24 h, Apps supported: Candy simply-Fi. Energy consumption: 5.34 kWh, Annual energy consumption: 636 kWh, Energy efficiency scale: A+++ to D. Depth: 23.9" (607 mm), Width: 23.5" (596 mm), Height: 33.5" (850 mm)