Candy logo

Candy Smart Pro CSO H9A2TE-S tumble dryer Freestanding Front-load 19.8 lbs (9 kg) A++ White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60398
Info modified on:
17 Oct 2024, 14:58:20
Short summary description Candy Smart Pro CSO H9A2TE-S tumble dryer Freestanding Front-load 19.8 lbs (9 kg) A++ White:

Candy Smart Pro CSO H9A2TE-S, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Left

Long summary description Candy Smart Pro CSO H9A2TE-S tumble dryer Freestanding Front-load 19.8 lbs (9 kg) A++ White:

Candy Smart Pro CSO H9A2TE-S. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 19.8 lbs (9 kg), Condensation efficiency class: B, Drying programs: Wool. Delay start (max): 24 h, Apps supported: Candy simply-Fi. Energy efficiency class: A++, Energy consumption: 2.18 kWh, Annual energy consumption: 259 kWh. Depth: 24.4" (620 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.