Candy SLH D813A2-S, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Left
Candy SLH D813A2-S. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 17.6 lbs (8 kg), Drying programs: Wool, Mix, Jeans/denim, Blouse/shirt, Towel, Cycle time: 225 min. Delay start (max): 24 h. Annual energy consumption: 236 kWh, Heat source: Electric. Depth: 24" (610 mm), Width: 23.4" (595 mm), Height: 33.5" (850 mm)