Candy Smart Pro CSO 14105TBE/1-S, Front-load, 22 lbs (10 kg), B, 81 dB, 1400 RPM, E
Candy Smart Pro CSO 14105TBE/1-S. Loading type: Front-load. Drum capacity: 22 lbs (10 kg), Spin-drying class: B, Noise level (spin): 81 dB, Noise level (wash): 60 dB, Maximum spin speed: 1400 RPM. Product color: White. Width: 23.6" (600 mm), Depth: 22.8" (580 mm), Height: 33.5" (850 mm). Energy efficiency class: E