Candy logo

Candy Smart CSWS 4962DWE/1-S washer dryer Freestanding Front-load White E

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
270057
Info modified on:
06 Jun 2025, 01:39:24
Short summary description Candy Smart CSWS 4962DWE/1-S washer dryer Freestanding Front-load White E:

Candy Smart CSWS 4962DWE/1-S, Front-load, Freestanding, White, Left, White, Black

Long summary description Candy Smart CSWS 4962DWE/1-S washer dryer Freestanding Front-load White E:

Candy Smart CSWS 4962DWE/1-S. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 13.2 lbs (6 kg), Maximum spin speed: 1400 RPM, Spin-drying class: B. Energy efficiency class (washing): C, Energy efficiency class (washing & drying): E, Water consumption washing per cycle: 49 L. Candy technologies (clothes care): Mix Power System. Depth: 22.8" (580 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.