Candy logo

Candy Smart Pro CSO 14105TE/1-S washing machine Front-load 22 lbs (10 kg) 1400 RPM White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48921
Info modified on:
28 Apr 2025, 17:03:54
Short summary description Candy Smart Pro CSO 14105TE/1-S washing machine Front-load 22 lbs (10 kg) 1400 RPM White:

Candy Smart Pro CSO 14105TE/1-S, Front-load, 22 lbs (10 kg), B, 81 dB, 1400 RPM, E

Long summary description Candy Smart Pro CSO 14105TE/1-S washing machine Front-load 22 lbs (10 kg) 1400 RPM White:

Candy Smart Pro CSO 14105TE/1-S. Loading type: Front-load. Drum capacity: 22 lbs (10 kg), Spin-drying class: B, Noise level (spin): 81 dB, Noise level (wash): 60 dB, Maximum spin speed: 1400 RPM. Product color: White. Width: 23.6" (600 mm), Depth: 22.8" (580 mm), Height: 33.5" (850 mm). Energy efficiency class: E

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.