Candy logo

Candy Smart Pro CSO 14105T3\1-S washing machine Front-load 22 lbs (10 kg) 1400 RPM White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30488
Info modified on:
04 Mar 2025, 15:36:52
Short summary description Candy Smart Pro CSO 14105T3\1-S washing machine Front-load 22 lbs (10 kg) 1400 RPM White:

Candy Smart Pro CSO 14105T3\1-S, Front-load, 22 lbs (10 kg), A, 81 dB, 1400 RPM, 239 kWh

Long summary description Candy Smart Pro CSO 14105T3\1-S washing machine Front-load 22 lbs (10 kg) 1400 RPM White:

Candy Smart Pro CSO 14105T3\1-S. Loading type: Front-load. Drum capacity: 22 lbs (10 kg), Spin-drying class: A, Noise level (spin): 81 dB, Noise level (wash): 60 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 239 kWh, Annual water consumption washing: 12900 L. Product color: White. Width: 23.6" (600 mm), Depth: 22.8" (580 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.