Candy logo

Candy RapidÓ RO 1284DXH5\1-S washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22404
Info modified on:
27 May 2024, 14:38:23
Short summary description Candy RapidÓ RO 1284DXH5\1-S washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White:

Candy RapidÓ RO 1284DXH5\1-S, Front-load, 17.6 lbs (8 kg), B, 74 dB, 1200 RPM, 154 kWh

Long summary description Candy RapidÓ RO 1284DXH5\1-S washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White:

Candy RapidÓ RO 1284DXH5\1-S. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 51 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 154 kWh, Annual water consumption washing: 9850 L. Product color: White. Width: 23.6" (600 mm), Depth: 20.5" (520 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.