Candy logo

Candy RapidÓ RO16106DWHC7\1-S washing machine Front-load 22 lbs (10 kg) 1600 RPM White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26027
Info modified on:
27 May 2024, 15:40:11
Short summary description Candy RapidÓ RO16106DWHC7\1-S washing machine Front-load 22 lbs (10 kg) 1600 RPM White:

Candy RapidÓ RO16106DWHC7\1-S, Front-load, 22 lbs (10 kg), A, 80 dB, 1600 RPM, 192 kWh

Long summary description Candy RapidÓ RO16106DWHC7\1-S washing machine Front-load 22 lbs (10 kg) 1600 RPM White:

Candy RapidÓ RO16106DWHC7\1-S. Loading type: Front-load. Drum capacity: 22 lbs (10 kg), Spin-drying class: A, Noise level (spin): 80 dB. Washing class: A. Noise level (wash): 51 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 192 kWh, Annual water consumption washing: 12100 L. Product color: White. Width: 23.6" (600 mm), Depth: 21.3" (540 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.