Candy logo

Candy RapidÓ ROW 4966DWHC\1-S washer dryer Freestanding Front-load White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35776
Info modified on:
27 May 2024, 15:39:55
Short summary description Candy RapidÓ ROW 4966DWHC\1-S washer dryer Freestanding Front-load White:

Candy RapidÓ ROW 4966DWHC\1-S, Front-load, Freestanding, White, Left, White, White

Long summary description Candy RapidÓ ROW 4966DWHC\1-S washer dryer Freestanding Front-load White:

Candy RapidÓ ROW 4966DWHC\1-S. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 13.2 lbs (6 kg), Maximum spin speed: 1400 RPM, Washing capacity: 19.8 lbs (9 kg). Energy consumption washing per cycle: 1.17 kWh, Energy consumption washing & drying per cycle: 6.12 kWh, AC input voltage: 220 - 240 V. Candy technologies (clothes care): Mix Power System Plus. Depth: 21.3" (540 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.