Candy logo

Candy Bianca BWD 596PH3/5-S washer dryer Freestanding Front-load White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20775
Info modified on:
27 May 2024, 15:38:43
Short summary description Candy Bianca BWD 596PH3/5-S washer dryer Freestanding Front-load White:

Candy Bianca BWD 596PH3/5-S, Front-load, Freestanding, White, Right, Chrome, Chrome

Long summary description Candy Bianca BWD 596PH3/5-S washer dryer Freestanding Front-load White:

Candy Bianca BWD 596PH3/5-S. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 13.2 lbs (6 kg), Maximum spin speed: 1500 RPM, Spin-drying class: A. Water consumption washing & drying per cycle: 135 L, Energy consumption washing per cycle: 1.17 kWh, Energy consumption washing & drying per cycle: 6.12 kWh. Candy technologies (clothes care): Mix Power Jet Plus. Depth: 21.3" (540 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.