Candy Bianca BWM 1410PH7B/1-S, Front-load, 22 lbs (10 kg), 78 dB, 1400 RPM, 143 kWh, 12100 L
Candy Bianca BWM 1410PH7B/1-S. Loading type: Front-load. Drum capacity: 22 lbs (10 kg), Noise level (spin): 78 dB. Washing class: A. Noise level (wash): 51 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 143 kWh, Annual water consumption washing: 12100 L. Product color: White. Width: 25.6" (650 mm), Depth: 25.6" (650 mm), Height: 35" (890 mm)