Candy logo

Candy Bianca BWM 148PH7/1-S washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100237
Info modified on:
27 May 2024, 14:34:24
Short summary description Candy Bianca BWM 148PH7/1-S washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White:

Candy Bianca BWM 148PH7/1-S, Front-load, 17.6 lbs (8 kg), 77 dB, 1400 RPM, 118 kWh, 9850 L

Long summary description Candy Bianca BWM 148PH7/1-S washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White:

Candy Bianca BWM 148PH7/1-S. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Noise level (spin): 77 dB, Noise level (wash): 51 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 118 kWh, Annual water consumption washing: 9850 L. Product color: White. Width: 23.6" (600 mm), Depth: 20.5" (520 mm), Height: 33.5" (850 mm)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.