Candy logo

Candy GVS4 137T3/1-01 washing machine Front-load 15.4 lbs (7 kg) 1300 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48934
Info modified on:
27 May 2024, 13:03:38
Short summary description Candy GVS4 137T3/1-01 washing machine Front-load 15.4 lbs (7 kg) 1300 RPM White:

Candy GVS4 137T3/1-01, Front-load, 15.4 lbs (7 kg), B, 78 dB, 1300 RPM, 175 kWh

Long summary description Candy GVS4 137T3/1-01 washing machine Front-load 15.4 lbs (7 kg) 1300 RPM White:

Candy GVS4 137T3/1-01. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 78 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1300 RPM. Annual energy consumption washing: 175 kWh, Annual water consumption washing: 9600 L. Product color: White. Width: 23.6" (600 mm), Depth: 15.7" (400 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.